Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1804CDD#TRPBF 780717-LT1804CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780717-LT1804CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1804 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780717-LT1804CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1804 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1804CDD#TRPBF - 780717-LT1804CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1804CDD#TRPBF
780717-LT1804CDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1804CDD#TRPBF 780717-LT1804CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780717-LT1804CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1804 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780717-LT1804CDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1.5mV
Family Name: LT1804
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 50mA
SR - Slew Rate: 88 V/μs
GBP - Gain Bandwidth Product: 83MHz
Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96;
Introduction Date: June 05, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780717-LT1804CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1804CDD#TRPBF
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
IBIAS 2.5 µA
GBW 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#PBF - 020241-LT1212CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#PBF - 1059050-LT2078ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF - 1059004-LT1994CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details