Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803CS5#TRMPBF 780715-LT1803CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780715-LT1803CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1803 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): ISL24020IHTZ-T7; MAX4212EUK+; MAX4012EUK+T; CLC1003IST5X; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780715-LT1803CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1803 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): ISL24020IHTZ-T7; MAX4212EUK+; MAX4012EUK+T; CLC1003IST5X; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803CS5#TRMPBF - 780715-LT1803CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803CS5#TRMPBF
780715-LT1803CS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803CS5#TRMPBF 780715-LT1803CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780715-LT1803CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1803 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): ISL24020IHTZ-T7; MAX4212EUK+; MAX4012EUK+T; CLC1003IST5X; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780715-LT1803CS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1.5mV
Family Name: LT1803
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 88 V/μs
GBP - Gain Bandwidth Product: 83MHz
Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Alternative Parts (Cross-Reference): ISL24020IHTZ-T7; MAX4212EUK+; MAX4012EUK+T; CLC1003IST5X;
Introduction Date: August 20, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780715-LT1803CS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803CS5#TRMPBF
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
IBIAS 2.5 µA
GBW 83 MHz
Unlock Full Specs
to access all available technical data