Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CDD#PBF 780711-LT1801CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780711-LT1801CDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 75μV Family Name: LT1801 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 80MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260M96; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780711-LT1801CDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 75μV Family Name: LT1801 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 80MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260M96; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CDD#PBF - 780711-LT1801CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CDD#PBF
780711-LT1801CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CDD#PBF 780711-LT1801CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780711-LT1801CDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 75μV Family Name: LT1801 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 80MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260M96; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780711-LT1801CDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 25nA
Voltage - Input Offset: 75μV
Family Name: LT1801
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 50mA
SR - Slew Rate: 25 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260M96;
Introduction Date: July 02, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780711-LT1801CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CDD#PBF
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
IBIAS 0.0250 µA
GBW 80 MHz
Unlock Full Specs
to access all available technical data