Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795IFE#PBF 780709-LT1795IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780709-LT1795IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1795 Categories: Integrated Circuits (ICs) Operating Supply Current: 29mA Manufacturer Package: 20-TSSOP-EP Output Current per Channel: 1A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): ISL1534IVEZ; ISL1532AIVEZ-T7; ISL1532AIVEZ; ISL1532AIRZ; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780709-LT1795IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1795 Categories: Integrated Circuits (ICs) Operating Supply Current: 29mA Manufacturer Package: 20-TSSOP-EP Output Current per Channel: 1A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): ISL1534IVEZ; ISL1532AIVEZ-T7; ISL1532AIVEZ; ISL1532AIRZ; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795IFE#PBF - 780709-LT1795IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795IFE#PBF
780709-LT1795IFE#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795IFE#PBF 780709-LT1795IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780709-LT1795IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1795 Categories: Integrated Circuits (ICs) Operating Supply Current: 29mA Manufacturer Package: 20-TSSOP-EP Output Current per Channel: 1A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): ISL1534IVEZ; ISL1532AIVEZ-T7; ISL1532AIVEZ; ISL1532AIRZ; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780709-LT1795IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 65MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Family Name: LT1795
Categories: Integrated Circuits (ICs)
Operating Supply Current: 29mA
Manufacturer Package: 20-TSSOP-EP
Output Current per Channel: 1A
SR - Slew Rate: 900 V/μs
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): ISL1534IVEZ; ISL1532AIVEZ-T7; ISL1532AIVEZ; ISL1532AIRZ;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780709-LT1795IFE#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795IFE#PBF
Source Current (IS) 29 milliamps
VOS 3 millivolts
IBIAS 10 µA
Unlock Full Specs
to access all available technical data