Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIN8#PBF 780704-LT1793AIN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780704-LT1793AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 3pA Voltage - Input Offset: 250μV Family Name: LT1793 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 4.2MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): TL061BIN; LF357N; LF351N/NOPB; LF351N; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780704-LT1793AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 3pA Voltage - Input Offset: 250μV Family Name: LT1793 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 4.2MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): TL061BIN; LF357N; LF351N/NOPB; LF351N; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIN8#PBF - 780704-LT1793AIN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIN8#PBF
780704-LT1793AIN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIN8#PBF 780704-LT1793AIN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780704-LT1793AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 3pA Voltage - Input Offset: 250μV Family Name: LT1793 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 4.2MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): TL061BIN; LF357N; LF351N/NOPB; LF351N; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780704-LT1793AIN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 3pA
Voltage - Input Offset: 250μV
Family Name: LT1793
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 4.2MHz
Dual Supply Voltage (±): ±4.5 V ~ 20 V
Alternative Parts (Cross-Reference): TL061BIN; LF357N; LF351N/NOPB; LF351N;
Introduction Date: May 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780704-LT1793AIN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIN8#PBF
Source Current (IS) 4.2 milliamps
VOS 0.2500 millivolts
IBIAS 3.00E-6 µA
GBW 4.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IMS8#PBF - 1060007-LT6020IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#PBF - 072314-LT1677CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details