Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIN8#PBF 780701-LT1792AIN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780701-LT1792AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 300pA Voltage - Input Offset: 200μV Family Name: LT1792 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 5.6MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): LT1792AIN8; LT1792AIS8#TR; LT1792AIS8#PBF; LT1792AIS8; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780701-LT1792AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 300pA Voltage - Input Offset: 200μV Family Name: LT1792 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 5.6MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): LT1792AIN8; LT1792AIS8#TR; LT1792AIS8#PBF; LT1792AIS8; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIN8#PBF - 780701-LT1792AIN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIN8#PBF
780701-LT1792AIN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIN8#PBF 780701-LT1792AIN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780701-LT1792AIN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 300pA Voltage - Input Offset: 200μV Family Name: LT1792 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 5.6MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): LT1792AIN8; LT1792AIS8#TR; LT1792AIS8#PBF; LT1792AIS8; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780701-LT1792AIN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 300pA
Voltage - Input Offset: 200μV
Family Name: LT1792
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 5.6MHz
Dual Supply Voltage (±): ±4.5 V ~ 20 V
Alternative Parts (Cross-Reference): LT1792AIN8; LT1792AIS8#TR; LT1792AIS8#PBF; LT1792AIS8;
Introduction Date: May 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780701-LT1792AIN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIN8#PBF
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
IBIAS 3.00E-4 µA
GBW 5.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8#PBF - 1058334-LT1464CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CN8 - 041238-LT1352CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#TRPBF - 1058865-LT1884IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#PBF - 020241-LT1212CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details