Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790BIS6-5#TRPBF 780694-LT1790BIS6-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780694-LT1790BIS6-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 5.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 80μVp-p Noise - 10Hz to 10kHz: 118μVrms Family Name: LT1790 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE304JD; VRE304KS; VRE305AD; VRE304LS; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780694-LT1790BIS6-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 5.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 80μVp-p Noise - 10Hz to 10kHz: 118μVrms Family Name: LT1790 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE304JD; VRE304KS; VRE305AD; VRE304LS; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790BIS6-5#TRPBF - 780694-LT1790BIS6-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790BIS6-5#TRPBF
780694-LT1790BIS6-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1790BIS6-5#TRPBF 780694-LT1790BIS6-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780694-LT1790BIS6-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 5.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 80μVp-p Noise - 10Hz to 10kHz: 118μVrms Family Name: LT1790 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE304JD; VRE304KS; VRE305AD; VRE304LS; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780694-LT1790BIS6-5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 5.5 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 80μVp-p
Noise - 10Hz to 10kHz: 118μVrms
Family Name: LT1790
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): VRE304JD; VRE304KS; VRE305AD; VRE304LS;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780694-LT1790BIS6-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790BIS6-5#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - SP6203EM5-L-ADJ - 1130998-SP6203EM5-L-ADJ - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23
View Details
PMIC - PMIC - Voltage Reference - LM336Z-2.5#TRPBF - 123630-LM336Z-2.5#TRPBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Reference - LT1029CZ#PBF - 1057669-LT1029CZ#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 34 ppm/C
View Details