Manufacturer: Linear Technology
Win Source Part Number: 780690-LT1790BIS6-2.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 2.8 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 22μVp-p
Noise - 10Hz to 10kHz: 41μVrms
Family Name: LT1790
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): VRE202M; VRE302BD; VRE302BS; MAX873ACSA;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 780690-LT1790BIS6-2.048#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1790BIS6-2.048#TRMPBF |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |