Manufacturer: Linear Technology
Win Source Part Number: 780687-LT1790AIS6-5#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.5 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 80μVp-p
Noise - 10Hz to 10kHz: 118μVrms
Family Name: LT1790
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): VRE304BD; VRE104CA; MAX875BESA+; MAX875BESA;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 780687-LT1790AIS6-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1790AIS6-5#TRPBF |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |