Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN-5#PBF 780650-LT1766IGN-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780650-LT1766IGN-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1766-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM2593HVT-5.0; LM2593HVSX-5.0; LM2593HVS-5.0; MAX5090BATE; Introduction Date: March 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780650-LT1766IGN-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1766-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM2593HVT-5.0; LM2593HVSX-5.0; LM2593HVS-5.0; MAX5090BATE; Introduction Date: March 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN-5#PBF - 780650-LT1766IGN-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN-5#PBF
780650-LT1766IGN-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN-5#PBF 780650-LT1766IGN-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780650-LT1766IGN-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1766-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM2593HVT-5.0; LM2593HVSX-5.0; LM2593HVS-5.0; MAX5090BATE; Introduction Date: March 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780650-LT1766IGN-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LT1766-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Input Voltage MIN: 5.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LM2593HVT-5.0; LM2593HVSX-5.0; LM2593HVS-5.0; MAX5090BATE;
Introduction Date: March 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780650-LT1766IGN-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN-5#PBF
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#TRPBF - 088081-LT1767EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107IS8#PBF - 1057792-LT1107IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details