Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-2.5#TRPBF 780645-LT1765EFE-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780645-LT1765EFE-2.5 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT1765-2.5 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; TS30013-M025QFNR; MCP16323T-250E/NG; Introduction Date: September 20, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780645-LT1765EFE-2.5 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT1765-2.5 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; TS30013-M025QFNR; MCP16323T-250E/NG; Introduction Date: September 20, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-2.5#TRPBF - 780645-LT1765EFE-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-2.5#TRPBF
780645-LT1765EFE-2.5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-2.5#TRPBF 780645-LT1765EFE-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780645-LT1765EFE-2.5 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT1765-2.5 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; TS30013-M025QFNR; MCP16323T-250E/NG; Introduction Date: September 20, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780645-LT1765EFE-2.5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LT1765-2.5
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Input Voltage MIN: 3V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): TPS54355PWPR; TPS54355PWPRG4; TS30013-M025QFNR; MCP16323T-250E/NG;
Introduction Date: September 20, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780645-LT1765EFE-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-2.5#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data