Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1764ET-1.8#PBF 780643-LT1764ET-1.8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780643-LT1764ET-1.8# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1764 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 3A Alternative Parts (Cross-Reference): TS1085CP18; MIC39501-1.8BT; AP1186T518L; AP1184T5-18L-U; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780643-LT1764ET-1.8# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1764 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 3A Alternative Parts (Cross-Reference): TS1085CP18; MIC39501-1.8BT; AP1186T518L; AP1184T5-18L-U; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1764ET-1.8#PBF - 780643-LT1764ET-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1764ET-1.8#PBF
780643-LT1764ET-1.8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1764ET-1.8#PBF 780643-LT1764ET-1.8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780643-LT1764ET-1.8# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1764 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 3A Alternative Parts (Cross-Reference): TS1085CP18; MIC39501-1.8BT; AP1186T518L; AP1184T5-18L-U; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780643-LT1764ET-1.8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LT1764
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 200mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 3A
Alternative Parts (Cross-Reference): TS1085CP18; MIC39501-1.8BT; AP1186T518L; AP1184T5-18L-U;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780643-LT1764ET-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1764ET-1.8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-3.3 - 089367-LT1129CS8-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8-5#PBF - 1058430-LT1521IS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ#PBF - 072285-LT1529CQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEFE#PBF - 020379-LT3012BEFE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details