Manufacturer: Linear Technology
Win Source Part Number: 780642-LT1764ET-1.5#
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LT1764
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 200mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 3A
Alternative Parts (Cross-Reference): AP1186T515L; AP1184T515L; AP1184T5-15L-U; AP1186T515;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780642-LT1764ET-1.5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1764ET-1.5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |