Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#PBF 780639-LT1764AEFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780639-LT1764AEFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1764A Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.66V @ 3A Alternative Parts (Cross-Reference): MTLT1085QU; LX8117B-00CST; SVR1086MH; SVR1086-20UBR; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780639-LT1764AEFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1764A Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.66V @ 3A Alternative Parts (Cross-Reference): MTLT1085QU; LX8117B-00CST; SVR1086MH; SVR1086-20UBR; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#PBF - 780639-LT1764AEFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#PBF
780639-LT1764AEFE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#PBF 780639-LT1764AEFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780639-LT1764AEFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1764A Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.66V @ 3A Alternative Parts (Cross-Reference): MTLT1085QU; LX8117B-00CST; SVR1086MH; SVR1086-20UBR; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780639-LT1764AEFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LT1764A
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 200mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.66V @ 3A
Alternative Parts (Cross-Reference): MTLT1085QU; LX8117B-00CST; SVR1086MH; SVR1086-20UBR;
Introduction Date: June 10, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780639-LT1764AEFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#PBF - 020369-LT1963EST-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CZ-3.3#PBF - 1057852-LT1121CZ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-92-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF - 020206-LT1086CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5 - 072288-LT1573CS8-2.5 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details