Manufacturer: Linear Technology
Win Source Part Number: 780634-LT1763CS8-3#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LT1763
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 500mA
Alternative Parts (Cross-Reference): KF30BD-TR; KF30BD; AN80M29RSP; AP2213M-3.3TRE1;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780634-LT1763CS8-3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |