Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-5#PBF 780633-LT1763CDE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780633-LT1763CDE-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 5V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): IFX1763XEJV50XUMA1; IFX1763LDV50XUMA1; L78MR05; ZLDO485T8TA; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780633-LT1763CDE-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 5V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): IFX1763XEJV50XUMA1; IFX1763LDV50XUMA1; L78MR05; ZLDO485T8TA; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-5#PBF - 780633-LT1763CDE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-5#PBF
780633-LT1763CDE-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-5#PBF 780633-LT1763CDE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780633-LT1763CDE-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 5V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): IFX1763XEJV50XUMA1; IFX1763LDV50XUMA1; L78MR05; ZLDO485T8TA; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780633-LT1763CDE-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LT1763
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-DFN (4x3)
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 500mA
Alternative Parts (Cross-Reference): IFX1763XEJV50XUMA1; IFX1763LDV50XUMA1; L78MR05; ZLDO485T8TA;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780633-LT1763CDE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 12-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-2.5#PBF - 020322-LT1763CS8-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE#TRPBF - 087240-LT1763IDE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095750-SPX2945U-L-5-0 - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Tube
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1084IT#PBF - 1057771-LT1084IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details