Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-3.3#PBF 780632-LT1763CDE-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780632-LT1763CDE-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): IFX1763LDV33XUMA1; KA78RM33; KA78RM33TSTU; KA78RM33TU; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780632-LT1763CDE-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): IFX1763LDV33XUMA1; KA78RM33; KA78RM33TSTU; KA78RM33TU; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-3.3#PBF - 780632-LT1763CDE-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-3.3#PBF
780632-LT1763CDE-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-3.3#PBF 780632-LT1763CDE-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 780632-LT1763CDE-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): IFX1763LDV33XUMA1; KA78RM33; KA78RM33TSTU; KA78RM33TU; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780632-LT1763CDE-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LT1763
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-DFN (4x3)
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 500mA
Alternative Parts (Cross-Reference): IFX1763LDV33XUMA1; KA78RM33; KA78RM33TSTU; KA78RM33TU;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780632-LT1763CDE-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 12-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8-5#PBF - 1057964-LT1175CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3027IMSE#TRPBF - 002760-LT3027IMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#PBF - 072354-LT3010HMS8E-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-5#TRPBF - 1057896-LT1129IST-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details