Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#PBF 780630-LT1763CDE-1.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780630-LT1763CDE-1.5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): AP1117Y15L-U; AP1117Y15L; AP1117Y15L-13; AP1117Y15; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780630-LT1763CDE-1.5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): AP1117Y15L-U; AP1117Y15L; AP1117Y15L-13; AP1117Y15; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#PBF - 780630-LT1763CDE-1.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#PBF
780630-LT1763CDE-1.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#PBF 780630-LT1763CDE-1.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780630-LT1763CDE-1.5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT1763 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): AP1117Y15L-U; AP1117Y15L; AP1117Y15L-13; AP1117Y15; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780630-LT1763CDE-1.5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LT1763
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-DFN (4x3)
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 500mA
Alternative Parts (Cross-Reference): AP1117Y15L-U; AP1117Y15L; AP1117Y15L-13; AP1117Y15;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780630-LT1763CDE-1.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 12-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.8#PBF - 020350-LT1962EMS8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ - 087191-LT1963AEQ - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8-5#PBF - 102929-LT1521CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-2.85#PBF - 1057828-LT1117IST-2.85#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details