Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.2#TRPBF 780625-LT1761IS5-1.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780625-LT1761IS5-1.2 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT1761 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): LP2985-12DBVR; LP2985A-12DBVT; LP2985A-12DBVR; LP2985-12DBVT; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780625-LT1761IS5-1.2 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT1761 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): LP2985-12DBVR; LP2985A-12DBVT; LP2985A-12DBVR; LP2985-12DBVT; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.2#TRPBF - 780625-LT1761IS5-1.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.2#TRPBF
780625-LT1761IS5-1.2#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.2#TRPBF 780625-LT1761IS5-1.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780625-LT1761IS5-1.2 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT1761 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): LP2985-12DBVR; LP2985A-12DBVT; LP2985A-12DBVR; LP2985-12DBVT; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780625-LT1761IS5-1.2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LT1761
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 100mA
Alternative Parts (Cross-Reference): LP2985-12DBVR; LP2985A-12DBVT; LP2985A-12DBVR; LP2985-12DBVT;
Introduction Date: August 11, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780625-LT1761IS5-1.2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.2#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data