Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRMPBF 780624-LT1761ES5-SD#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780624-LT1761ES5-SD# TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): MIC5235YM5-TR; LT1761ES5-SD#TRM; LT1761ES5-SD#TRMPBF; LT1761IS5-SD#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780624-LT1761ES5-SD# TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): MIC5235YM5-TR; LT1761ES5-SD#TRM; LT1761ES5-SD#TRMPBF; LT1761IS5-SD#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRMPBF - 780624-LT1761ES5-SD#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRMPBF
780624-LT1761ES5-SD#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRMPBF 780624-LT1761ES5-SD#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780624-LT1761ES5-SD# TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): MIC5235YM5-TR; LT1761ES5-SD#TRM; LT1761ES5-SD#TRMPBF; LT1761IS5-SD#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780624-LT1761ES5-SD#TRMPBF
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-5
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 100mA
Alternative Parts (Cross-Reference): MIC5235YM5-TR; LT1761ES5-SD#TRM; LT1761ES5-SD#TRMPBF; LT1761IS5-SD#TRMPBF;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780624-LT1761ES5-SD#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data