Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1738EG#PBF 780620-LT1738EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780620-LT1738EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Cuk, Flyback Duty Cycle: 93.5% Frequency - Switching: 20kHz ~ 250kHz Control Features: EN, Frequency Control, Soft Start, Sync Supply Voltage: 2.55 V ~ 20 V Family Name: LT1738 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LT1738IG#TRPBF; LT1738IG#PBF; LA5661M; BD9306AFVM; Introduction Date: May 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780620-LT1738EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Cuk, Flyback Duty Cycle: 93.5% Frequency - Switching: 20kHz ~ 250kHz Control Features: EN, Frequency Control, Soft Start, Sync Supply Voltage: 2.55 V ~ 20 V Family Name: LT1738 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LT1738IG#TRPBF; LT1738IG#PBF; LA5661M; BD9306AFVM; Introduction Date: May 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1738EG#PBF - 780620-LT1738EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1738EG#PBF
780620-LT1738EG#PBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1738EG#PBF 780620-LT1738EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 780620-LT1738EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Cuk, Flyback Duty Cycle: 93.5% Frequency - Switching: 20kHz ~ 250kHz Control Features: EN, Frequency Control, Soft Start, Sync Supply Voltage: 2.55 V ~ 20 V Family Name: LT1738 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LT1738IG#TRPBF; LT1738IG#PBF; LA5661M; BD9306AFVM; Introduction Date: May 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780620-LT1738EG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Cuk, Flyback
Duty Cycle: 93.5%
Frequency - Switching: 20kHz ~ 250kHz
Control Features: EN, Frequency Control, Soft Start, Sync
Supply Voltage: 2.55 V ~ 20 V
Family Name: LT1738
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): LT1738IG#TRPBF; LT1738IG#PBF; LA5661M; BD9306AFVM;
Introduction Date: May 09, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780620-LT1738EG#PBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1738EG#PBF
Configuration / Function Boost; Boost, Cuk, Flyback
Package Type SSOP; Other; 20-SSOP (0.209", 5.30mm Width)
Special Features EN, Frequency Control, Soft Start, Sync
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF - 020589-LTC3529EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-2 - 072479-LTC1503CS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF - 1058264-LT1425CS#TRPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details