Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IS#PBF 780619-LT1737IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780619-LT1737IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 90kHz ~ 115kHz Control Features: Enable, Soft Start Supply Voltage: 4.1 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Family Name: LT1737 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): M51977P; M51996AFP#CFOJ; M51996AFP; RT7736BGE; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780619-LT1737IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 90kHz ~ 115kHz Control Features: Enable, Soft Start Supply Voltage: 4.1 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Family Name: LT1737 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): M51977P; M51996AFP#CFOJ; M51996AFP; RT7736BGE; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IS#PBF - 780619-LT1737IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IS#PBF
780619-LT1737IS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IS#PBF 780619-LT1737IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780619-LT1737IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 90kHz ~ 115kHz Control Features: Enable, Soft Start Supply Voltage: 4.1 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Family Name: LT1737 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): M51977P; M51996AFP#CFOJ; M51996AFP; RT7736BGE; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780619-LT1737IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 90kHz ~ 115kHz
Control Features: Enable, Soft Start
Supply Voltage: 4.1 V ~ 20 V
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1737
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): M51977P; M51996AFP#CFOJ; M51996AFP; RT7736BGE;
Introduction Date: March 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780619-LT1737IS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IS#PBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRMPBF - 020395-LT3464ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details