Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS8#PBF 780613-LT1722CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780613-LT1722CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 40nA Voltage - Input Offset: 100μV Family Name: LT1722 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 8-SO Output Current per Channel: 50mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): CLC1006ISO8; CLC1606ISO8X; CLC1006ISO8MTR; NCS2500DR2; Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780613-LT1722CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 40nA Voltage - Input Offset: 100μV Family Name: LT1722 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 8-SO Output Current per Channel: 50mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): CLC1006ISO8; CLC1606ISO8X; CLC1006ISO8MTR; NCS2500DR2; Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS8#PBF - 780613-LT1722CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS8#PBF
780613-LT1722CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS8#PBF 780613-LT1722CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780613-LT1722CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 40nA Voltage - Input Offset: 100μV Family Name: LT1722 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 8-SO Output Current per Channel: 50mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): CLC1006ISO8; CLC1606ISO8X; CLC1006ISO8MTR; NCS2500DR2; Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780613-LT1722CS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 40nA
Voltage - Input Offset: 100μV
Family Name: LT1722
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.7mA
Manufacturer Package: 8-SO
Output Current per Channel: 50mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V
Alternative Parts (Cross-Reference): CLC1006ISO8; CLC1606ISO8X; CLC1006ISO8MTR; NCS2500DR2;
Introduction Date: February 14, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780613-LT1722CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS8#PBF
Source Current (IS) 3.7 milliamps
VOS 0.1000 millivolts
IBIAS 0.0400 µA
GBW 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792IN8#PBF - 1058770-LT1792IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114S#TRPBF - 1057820-LT1114S#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8 - 087464-LT1228CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884ACS8#PBF - 1058859-LT1884ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details