Manufacturer: Linear Technology
Win Source Part Number: 780612-LT1721IGN#PBF
Series: UltraFast
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 7mV
Family Name: LT1721
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Dual Supply Voltage (±): 2.7 V ~ 6 V
Maximum Quiescent Current: 7mA
Voltage - Input Offset (Maximum): 3mV @ 5V
Current - Input Bias (Maximum): 6μA @ 5V
Propagation Delay (Maximum): 10ns
Alternative Parts (Cross-Reference): LMV339MXHALF; HA1631S04CM-E; LMV331SN3T1G; MAX9645EUK+;
Introduction Date: October 25, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 780612-LT1721IGN#PBF |
| Product Name | Linear - Linear - Comparators - LT1721IGN#PBF |
| VOS | 3 millivolts |