Manufacturer: Linear Technology
Win Source Part Number: 780609-LT1720CMS8#TR
Series: UltraFast
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 7mV
Family Name: LT1720
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 2.7 V ~ 6 V
Maximum Quiescent Current: 7mA
Voltage - Input Offset (Maximum): 3mV @ 5V
Current - Input Bias (Maximum): 6μA @ 5V
Propagation Delay (Maximum): 10ns
Alternative Parts (Cross-Reference): LMV393 MDC/NOPB; LMV393IDGK; LMV393IPWE4; LMV393IDDURE4;
Introduction Date: October 25, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 780609-LT1720CMS8#TRPBF |
| Product Name | Linear - Linear - Comparators - LT1720CMS8#TRPBF |
| VOS | 3 millivolts |