Manufacturer: Linear Technology
Win Source Part Number: 780607-LT1719IS6#TRM
Series: UltraFast
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 1
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 65dB CMRR, 80dB PSRR
Hysteresis: 7mV
Family Name: LT1719
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Dual Supply Voltage (±): 2.7 V ~ 6 V
Maximum Quiescent Current: 9mA
Voltage - Input Offset (Maximum): 2.5mV @ 5V
Current - Input Bias (Maximum): 6μA @ 5V
Propagation Delay (Maximum): 13ns
Alternative Parts (Cross-Reference): LMV331M5XHALF; LMV331M7X/HAPB; LMV331M7/HAPB; LMV331M7HALF;
Introduction Date: March 31, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 780607-LT1719IS6#TRMPBF |
| Product Name | Linear - Linear - Comparators - LT1719IS6#TRMPBF |
| VOS | 2.5 millivolts |