Manufacturer: Linear Technology
Win Source Part Number: 780605-LT1715HMS#PBF
Series: UltraFast
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 55dB CMRR, 80dB PSRR
Hysteresis: 7mV
Family Name: LT1715
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Dual Supply Voltage (±): 2.7 V ~ 12 V
Maximum Quiescent Current: 2.2mA
Voltage - Input Offset (Maximum): 2.5mV @ ±5V
Current - Input Bias (Maximum): 7μA @ ±5V
Propagation Delay (Maximum): 9ns
Alternative Parts (Cross-Reference): LT1715HMS#TRPBF;
Introduction Date: October 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 780605-LT1715HMS#PBF |
| Product Name | Linear - Linear - Comparators - LT1715HMS#PBF |
| VOS | 2.5 millivolts |