Win Source Electronics Linear - Linear - Comparators - LT1712IGN#PBF 780604-LT1712IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780604-LT1712IGN#PBF Series: UltraFast Packaging: Tube Type: with Latch Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: CMOS, Complementary, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR, 85dB PSRR Family Name: LT1712 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Dual Supply Voltage (±): 2.4 V ~ 12 V, ±2.4 V ~ 6 V Maximum Quiescent Current: 22mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 5μA @ 5V Propagation Delay (Maximum): 6ns Alternative Parts (Cross-Reference): LT1712IGN#TR; LT1712IGN; LT1712IGN#TRPBF; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780604-LT1712IGN#PBF Series: UltraFast Packaging: Tube Type: with Latch Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: CMOS, Complementary, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR, 85dB PSRR Family Name: LT1712 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Dual Supply Voltage (±): 2.4 V ~ 12 V, ±2.4 V ~ 6 V Maximum Quiescent Current: 22mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 5μA @ 5V Propagation Delay (Maximum): 6ns Alternative Parts (Cross-Reference): LT1712IGN#TR; LT1712IGN; LT1712IGN#TRPBF; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1712IGN#PBF - 780604-LT1712IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1712IGN#PBF
780604-LT1712IGN#PBF
Linear - Linear - Comparators - LT1712IGN#PBF 780604-LT1712IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780604-LT1712IGN#PBF Series: UltraFast Packaging: Tube Type: with Latch Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: CMOS, Complementary, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR, 85dB PSRR Family Name: LT1712 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Dual Supply Voltage (±): 2.4 V ~ 12 V, ±2.4 V ~ 6 V Maximum Quiescent Current: 22mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 5μA @ 5V Propagation Delay (Maximum): 6ns Alternative Parts (Cross-Reference): LT1712IGN#TR; LT1712IGN; LT1712IGN#TRPBF; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780604-LT1712IGN#PBF
Series: UltraFast
Packaging: Tube
Type: with Latch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Complementary, Rail-to-Rail, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR, 85dB PSRR
Family Name: LT1712
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Dual Supply Voltage (±): 2.4 V ~ 12 V, ±2.4 V ~ 6 V
Maximum Quiescent Current: 22mA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5μA @ 5V
Propagation Delay (Maximum): 6ns
Alternative Parts (Cross-Reference): LT1712IGN#TR; LT1712IGN; LT1712IGN#TRPBF;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 780604-LT1712IGN#PBF
Product Name Linear - Linear - Comparators - LT1712IGN#PBF
VOS 5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1719IS6#TRPBF - 131406-LT1719IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2.5 millivolts
CMRR 65 dB
View Details
Linear - Linear - Comparators - LTC1540CMS8#TRPBF - 119829-LTC1540CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 11 volts
VOS 12 millivolts
CMRR 80 dB
View Details
Linear - Linear - Comparators - LT6700HVHS6-1#TRPBF - 135265-LT6700HVHS6-1#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.4 to 18 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Logic Output Open Collector
View Details