Manufacturer: Linear Technology
Win Source Part Number: 780603-LT1711CMS8#PB
Series: UltraFast
Packaging: Tube
Type: with Latch
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Complementary, Rail-to-Rail, TTL
Number of Elements: 1
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR, 85dB PSRR
Family Name: LT1711
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 2.4 V ~ 12 V, ±2.4 V ~ 6 V
Maximum Quiescent Current: 22mA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5μA @ 5V
Propagation Delay (Maximum): 6ns
Alternative Parts (Cross-Reference): RHF801K1; RHR801K01V; RHR801K1; LT1711CMS8#TR;
Introduction Date: April 26, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 780603-LT1711CMS8#PBF |
| Product Name | Linear - Linear - Comparators - LT1711CMS8#PBF |
| VOS | 5 millivolts |