Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683IG#PBF 780602-LT1683IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780602-LT1683IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 250kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 7.3 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Family Name: LT1683 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Duty Cycle (Maximum): 46% Alternative Parts (Cross-Reference): LT1683IG#TR; LT1683EG; LT1683IG; LT1683EG#PBF; Introduction Date: April 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780602-LT1683IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 250kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 7.3 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Family Name: LT1683 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Duty Cycle (Maximum): 46% Alternative Parts (Cross-Reference): LT1683IG#TR; LT1683EG; LT1683IG; LT1683EG#PBF; Introduction Date: April 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683IG#PBF - 780602-LT1683IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683IG#PBF
780602-LT1683IG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683IG#PBF 780602-LT1683IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 780602-LT1683IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 250kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 7.3 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Family Name: LT1683 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Duty Cycle (Maximum): 46% Alternative Parts (Cross-Reference): LT1683IG#TR; LT1683EG; LT1683IG; LT1683EG#PBF; Introduction Date: April 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780602-LT1683IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 250kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 7.3 V ~ 20 V
Number of Outputs: 1
Output Configuration: Positive and Negative
Synchronous Rectifier: No
Family Name: LT1683
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Duty Cycle (Maximum): 46%
Alternative Parts (Cross-Reference): LT1683IG#TR; LT1683EG; LT1683IG; LT1683EG#PBF;
Introduction Date: April 09, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780602-LT1683IG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683IG#PBF
Configuration / Function Buck-Boost; Push-Pull
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BIS8#TRPBF - 1058128-LT1308BIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8#PBF - 1058071-LT1241CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details