Manufacturer: Linear Technology
Win Source Part Number: 780601-LT1680CSW#TRP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Forward Converter
Control Features: Enable, Soft Start
Supply Voltage: 9 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LT1680
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): LT1680CSW#TR; LT1680CSW; LT1680CSW#TRM;
Introduction Date: February 09, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780601-LT1680CSW#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1680CSW#TRPBF |
| Configuration / Function | Boost, Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) |