Manufacturer: Linear Technology
Win Source Part Number: 780600-LT1679IS#TRPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Family Name: LT1679
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 14-SO
Output Current per Channel: 35mA
SR - Slew Rate: 6 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44245ASD+T; MAX44243ASD+T; MAX44243ASD+; OPA4141AID;
Introduction Date: January 28, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 780600-LT1679IS#TRPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#TRPBF |
| Source Current (IS) | 2.5 milliamps |
| VOS | 0.0200 millivolts |
| IBIAS | 0.0020 µA |
| GBW | 20 MHz |