Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CN8#PBF 780598-LT1677CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780598-LT1677CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 20μV Family Name: LT1677 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.75mA Manufacturer Package: 8-PDIP Output Current per Channel: 35mA SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 7.2MHz Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V Alternative Parts (Cross-Reference): LM8261M5/HAPB; LM7301 MDC/NOPB; LM7321MFE; LM7321MFX; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780598-LT1677CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 20μV Family Name: LT1677 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.75mA Manufacturer Package: 8-PDIP Output Current per Channel: 35mA SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 7.2MHz Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V Alternative Parts (Cross-Reference): LM8261M5/HAPB; LM7301 MDC/NOPB; LM7321MFE; LM7321MFX; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CN8#PBF - 780598-LT1677CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CN8#PBF
780598-LT1677CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CN8#PBF 780598-LT1677CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780598-LT1677CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 20μV Family Name: LT1677 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.75mA Manufacturer Package: 8-PDIP Output Current per Channel: 35mA SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 7.2MHz Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V Alternative Parts (Cross-Reference): LM8261M5/HAPB; LM7301 MDC/NOPB; LM7321MFE; LM7321MFX; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780598-LT1677CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Family Name: LT1677
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.75mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 35mA
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 7.2MHz
Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V
Alternative Parts (Cross-Reference): LM8261M5/HAPB; LM7301 MDC/NOPB; LM7321MFE; LM7321MFX;
Introduction Date: February 23, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780598-LT1677CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CN8#PBF
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
IBIAS 0.0020 µA
GBW 7.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078CS8#TRPBF - 1059053-LT2078CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632IS8#TRPBF - 1058507-LT1632IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082IGN#PBF - 020677-LTC6082IGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details