Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CN8#PBF 780590-LT1638CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780590-LT1638CN8#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 20nA Voltage - Input Offset: 250μV Family Name: LT1638 Categories: Integrated Circuits (ICs) Operating Supply Current: 205μA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.2MHz Dual Supply Voltage (±): 2.5 V ~ 44 V, ±1.25 V ~ 22 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780590-LT1638CN8#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 20nA Voltage - Input Offset: 250μV Family Name: LT1638 Categories: Integrated Circuits (ICs) Operating Supply Current: 205μA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.2MHz Dual Supply Voltage (±): 2.5 V ~ 44 V, ±1.25 V ~ 22 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CN8#PBF - 780590-LT1638CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CN8#PBF
780590-LT1638CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CN8#PBF 780590-LT1638CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780590-LT1638CN8#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 20nA Voltage - Input Offset: 250μV Family Name: LT1638 Categories: Integrated Circuits (ICs) Operating Supply Current: 205μA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.2MHz Dual Supply Voltage (±): 2.5 V ~ 44 V, ±1.25 V ~ 22 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780590-LT1638CN8#PBF
Series: Over-The-Top
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 250μV
Family Name: LT1638
Categories: Integrated Circuits (ICs)
Operating Supply Current: 205μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 40mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1.2MHz
Dual Supply Voltage (±): 2.5 V ~ 44 V, ±1.25 V ~ 22 V
Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA;
Introduction Date: October 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780590-LT1638CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CN8#PBF
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
IBIAS 0.0200 µA
GBW 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#PBF - 072314-LT1677CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8 - 072148-LT1006CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details