Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637MPS8#PBF 780589-LT1637MPS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780589-LT1637MPS8#PB F Series: Over-The-Top Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 100μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-SO Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780589-LT1637MPS8#PB F Series: Over-The-Top Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 100μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-SO Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637MPS8#PBF - 780589-LT1637MPS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637MPS8#PBF
780589-LT1637MPS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637MPS8#PBF 780589-LT1637MPS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780589-LT1637MPS8#PB F Series: Over-The-Top Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 100μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-SO Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780589-LT1637MPS8#PBF
Series: Over-The-Top
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 17nA
Voltage - Input Offset: 100μV
Family Name: LT1637
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: 8-SO
Output Current per Channel: 31.7mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Introduction Date: January 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780589-LT1637MPS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637MPS8#PBF
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
IBIAS 0.0170 µA
GBW 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#PBF - 1058850-LT1819IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-10#PBF - 1059025-LT1999CMS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#TRPBF - 1058851-LT1819IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CDD#PBF - 002774-LT6100CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details