Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IDD#TRPBF 780588-LT1637IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780588-LT1637IDD#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 125μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): ISL28108FBZ; ISL28108FBZ-T7A; ISL28108FBZ-T13; ISL28108FBZ-T7; Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780588-LT1637IDD#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 125μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): ISL28108FBZ; ISL28108FBZ-T7A; ISL28108FBZ-T13; ISL28108FBZ-T7; Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IDD#TRPBF - 780588-LT1637IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IDD#TRPBF
780588-LT1637IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IDD#TRPBF 780588-LT1637IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780588-LT1637IDD#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 125μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): ISL28108FBZ; ISL28108FBZ-T7A; ISL28108FBZ-T13; ISL28108FBZ-T7; Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780588-LT1637IDD#TRPBF
Series: Over-The-Top
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 17nA
Voltage - Input Offset: 125μV
Family Name: LT1637
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 31.7mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Alternative Parts (Cross-Reference): ISL28108FBZ; ISL28108FBZ-T7A; ISL28108FBZ-T13; ISL28108FBZ-T7;
Introduction Date: January 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780588-LT1637IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IDD#TRPBF
Source Current (IS) 0.2300 milliamps
VOS 0.1250 millivolts
IBIAS 0.0170 µA
GBW 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0100 millivolts
IBIAS 0.0100 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#TRPBF - 1058533-LT1636HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#TRPBF - 1058254-LT1396CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details