Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CDD#TRPBF 780587-LT1637CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780587-LT1637CDD#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 125μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): TP07-SR; OPA211AIDGKRG4; MAX44291AUA+T; MAX44291AUA+; Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780587-LT1637CDD#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 125μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): TP07-SR; OPA211AIDGKRG4; MAX44291AUA+T; MAX44291AUA+; Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CDD#TRPBF - 780587-LT1637CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CDD#TRPBF
780587-LT1637CDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CDD#TRPBF 780587-LT1637CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780587-LT1637CDD#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 17nA Voltage - Input Offset: 125μV Family Name: LT1637 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 31.7mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): TP07-SR; OPA211AIDGKRG4; MAX44291AUA+T; MAX44291AUA+; Introduction Date: January 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780587-LT1637CDD#TRPBF
Series: Over-The-Top
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 17nA
Voltage - Input Offset: 125μV
Family Name: LT1637
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 31.7mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Alternative Parts (Cross-Reference): TP07-SR; OPA211AIDGKRG4; MAX44291AUA+T; MAX44291AUA+;
Introduction Date: January 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780587-LT1637CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CDD#TRPBF
Source Current (IS) 0.2300 milliamps
VOS 0.1250 millivolts
IBIAS 0.0170 µA
GBW 1.1 MHz
Unlock Full Specs
to access all available technical data