Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#PBF 780582-LT1635IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780582-LT1635IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 300μV Family Name: LT1635 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: 8-SO Output Current per Channel: 40mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V Alternative Parts (Cross-Reference): TSH71CPT; TSH81IYPT; MCP6H91T-E/MNY; OPA726AIDGKRG4; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780582-LT1635IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 300μV Family Name: LT1635 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: 8-SO Output Current per Channel: 40mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V Alternative Parts (Cross-Reference): TSH71CPT; TSH81IYPT; MCP6H91T-E/MNY; OPA726AIDGKRG4; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#PBF - 780582-LT1635IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#PBF
780582-LT1635IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#PBF 780582-LT1635IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780582-LT1635IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 300μV Family Name: LT1635 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: 8-SO Output Current per Channel: 40mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V Alternative Parts (Cross-Reference): TSH71CPT; TSH81IYPT; MCP6H91T-E/MNY; OPA726AIDGKRG4; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780582-LT1635IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 300μV
Family Name: LT1635
Categories: Integrated Circuits (ICs)
Operating Supply Current: 135μA
Manufacturer Package: 8-SO
Output Current per Channel: 40mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 175kHz
Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V
Alternative Parts (Cross-Reference): TSH71CPT; TSH81IYPT; MCP6H91T-E/MNY; OPA726AIDGKRG4;
Introduction Date: December 05, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780582-LT1635IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#PBF
Source Current (IS) 0.1350 milliamps
VOS 0.3000 millivolts
IBIAS 0.0020 µA
GBW 0.1750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211CS8#TRPBF - 1058025-LT1211CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS6#TRMPBF - 1058703-LT1784CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#PBF - 072207-LT1124IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8 - 072144-LT1001CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0180 millivolts
IBIAS 7.00E-4 µA
View Details