Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CN8#PBF 780580-LT1635CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780580-LT1635CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 300μV Family Name: LT1635 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V Alternative Parts (Cross-Reference): ALD1712ADAL; TLV2721IDBVTG4; ALD1712DA; ALD1712ADA; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780580-LT1635CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 300μV Family Name: LT1635 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V Alternative Parts (Cross-Reference): ALD1712ADAL; TLV2721IDBVTG4; ALD1712DA; ALD1712ADA; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CN8#PBF - 780580-LT1635CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CN8#PBF
780580-LT1635CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CN8#PBF 780580-LT1635CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780580-LT1635CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 300μV Family Name: LT1635 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V Alternative Parts (Cross-Reference): ALD1712ADAL; TLV2721IDBVTG4; ALD1712DA; ALD1712ADA; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780580-LT1635CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 300μV
Family Name: LT1635
Categories: Integrated Circuits (ICs)
Operating Supply Current: 135μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 40mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 175kHz
Dual Supply Voltage (±): 1.2 V ~ 10 V, ±0.6 V ~ 5 V
Alternative Parts (Cross-Reference): ALD1712ADAL; TLV2721IDBVTG4; ALD1712DA; ALD1712ADA;
Introduction Date: December 05, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780580-LT1635CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CN8#PBF
Source Current (IS) 0.1350 milliamps
VOS 0.3000 millivolts
IBIAS 0.0020 µA
GBW 0.1750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#TRPBF - 1057866-LT1122CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF - 072419-LTC1050CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818CS5#TRMPBF - 1058846-LT1818CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028ACN8 - 072167-LT1028ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.4 milliamps
VOS 0.0100 millivolts
View Details