Win Source Electronics PMIC - PMIC - Voltage Reference - LT1634BCS8-2.5#TRPBF 780578-LT1634BCS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780578-LT1634BCS8-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Family Name: LT1634 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 5962-8961001XA; CS1009GZ3G; CS1009GZR3; CS1009GZ3; Introduction Date: June 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780578-LT1634BCS8-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Family Name: LT1634 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 5962-8961001XA; CS1009GZ3G; CS1009GZR3; CS1009GZ3; Introduction Date: June 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1634BCS8-2.5#TRPBF - 780578-LT1634BCS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1634BCS8-2.5#TRPBF
780578-LT1634BCS8-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT1634BCS8-2.5#TRPBF 780578-LT1634BCS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780578-LT1634BCS8-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Family Name: LT1634 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 5962-8961001XA; CS1009GZ3G; CS1009GZR3; CS1009GZ3; Introduction Date: June 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780578-LT1634BCS8-2.5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 50mA
Noise - 0.1Hz to 10Hz: 15μVp-p
Current - Cathode: 8μA
Family Name: LT1634
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 5962-8961001XA; CS1009GZ3G; CS1009GZR3; CS1009GZ3;
Introduction Date: June 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780578-LT1634BCS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1634BCS8-2.5#TRPBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461AIS8-2.5#TRPBF - 126258-LT1461AIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 3 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CCS8-5#PBF - 1058068-LT1236CCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-7#PBF - 106826-LT1021DCS8-7#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details