Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1631IS#PBF 780574-LT1631IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780574-LT1631IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 550nA Voltage - Input Offset: 220μV Family Name: LT1631 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 14-SO Output Current per Channel: 70mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 30MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4188AIDR; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780574-LT1631IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 550nA Voltage - Input Offset: 220μV Family Name: LT1631 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 14-SO Output Current per Channel: 70mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 30MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4188AIDR; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1631IS#PBF - 780574-LT1631IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1631IS#PBF
780574-LT1631IS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1631IS#PBF 780574-LT1631IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780574-LT1631IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 550nA Voltage - Input Offset: 220μV Family Name: LT1631 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 14-SO Output Current per Channel: 70mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 30MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4188AIDR; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780574-LT1631IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 550nA
Voltage - Input Offset: 220μV
Family Name: LT1631
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.1mA
Manufacturer Package: 14-SO
Output Current per Channel: 70mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 30MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4188AIDR;
Introduction Date: October 28, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780574-LT1631IS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1631IS#PBF
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
IBIAS 0.5500 µA
GBW 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#PBF - 1059008-LT1994IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#TRPBF - 102457-LT1886CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CN8 - 072279-LT1498CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8#TRPBF - 1060411-LTC1150CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details