Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CN8#PBF 780573-LT1630CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780573-LT1630CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 550nA Voltage - Input Offset: 220μV Family Name: LT1630 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-PDIP Output Current per Channel: 70mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 30MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780573-LT1630CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 550nA Voltage - Input Offset: 220μV Family Name: LT1630 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-PDIP Output Current per Channel: 70mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 30MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CN8#PBF - 780573-LT1630CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CN8#PBF
780573-LT1630CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CN8#PBF 780573-LT1630CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780573-LT1630CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 550nA Voltage - Input Offset: 220μV Family Name: LT1630 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-PDIP Output Current per Channel: 70mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 30MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780573-LT1630CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 550nA
Voltage - Input Offset: 220μV
Family Name: LT1630
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.1mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 70mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 30MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA;
Introduction Date: October 28, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780573-LT1630CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CN8#PBF
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
IBIAS 0.5500 µA
GBW 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639HS#PBF - 1058554-LT1639HS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884ACS8#TRPBF - 1058860-LT1884ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#PBF - 072311-LT1639IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details