Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRMPBF 780572-LT1616ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780572-LT1616ES6#TRM PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1616 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Output Voltage MAX: 21.75V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LM2738XSD/NOPB; LT1616ES6#PBF; LT1616ES6; LT1616ES6#TRMPBF; LM2734ZQMKX/NOPB; LM2734ZQMK/NOPB; LMR12010YMKE; LMR12010XMK; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780572-LT1616ES6#TRM PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1616 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Output Voltage MAX: 21.75V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LM2738XSD/NOPB; LT1616ES6#PBF; LT1616ES6; LT1616ES6#TRMPBF; LM2734ZQMKX/NOPB; LM2734ZQMK/NOPB; LMR12010YMKE; LMR12010XMK; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRMPBF - 780572-LT1616ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRMPBF
780572-LT1616ES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRMPBF 780572-LT1616ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780572-LT1616ES6#TRM PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1616 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Output Voltage MAX: 21.75V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LM2738XSD/NOPB; LT1616ES6#PBF; LT1616ES6; LT1616ES6#TRMPBF; LM2734ZQMKX/NOPB; LM2734ZQMK/NOPB; LMR12010YMKE; LMR12010XMK; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780572-LT1616ES6#TRMPBF
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LT1616
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Output Voltage MAX: 21.75V
Input Voltage MIN: 3.6V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): LM2738XSD/NOPB; LT1616ES6#PBF; LT1616ES6; LT1616ES6#TRMPBF; LM2734ZQMKX/NOPB; LM2734ZQMK/NOPB; LMR12010YMKE; LMR12010XMK;
Introduction Date: March 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780572-LT1616ES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRMPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8-3.3#TRPBF - 1058399-LT1506IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details