Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8#TRPBF 780570-LT1614CMS8#TRPBF

Description
Win Source Part Number: 780570-LT1614CMS8#TR PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1614 Output Voltage: -1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: -24V Input Voltage MIN: 1V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): ZSPM4523AA1R; BA9701F; LT1614CMS8#TR; LT1614CMS8#TRM; Introduction Date: July 17, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780570-LT1614CMS8#TR PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1614 Output Voltage: -1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: -24V Input Voltage MIN: 1V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): ZSPM4523AA1R; BA9701F; LT1614CMS8#TR; LT1614CMS8#TRM; Introduction Date: July 17, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8#TRPBF - 780570-LT1614CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8#TRPBF
780570-LT1614CMS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8#TRPBF 780570-LT1614CMS8#TRPBF
Win Source Part Number: 780570-LT1614CMS8#TR PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1614 Output Voltage: -1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: -24V Input Voltage MIN: 1V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): ZSPM4523AA1R; BA9701F; LT1614CMS8#TR; LT1614CMS8#TRM; Introduction Date: July 17, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Win Source Part Number: 780570-LT1614CMS8#TRPBF
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Boost, Charge Pump, Cuk
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Family Name: LT1614
Output Voltage: -1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Output Voltage MAX: -24V
Input Voltage MIN: 1V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): ZSPM4523AA1R; BA9701F; LT1614CMS8#TR; LT1614CMS8#TRM;
Introduction Date: July 17, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780570-LT1614CMS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8#TRPBF
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200EMS8#PBF - 142631-LTC3200EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8#PBF - 105328-LT1576CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details