Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#TRPBF 780567-LT1587CM-1.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780567-LT1587CM-1.5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT1587 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: D2PAK-3 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.3V @ 3A Alternative Parts (Cross-Reference): AME1084BCDT-3; EZ1085CM-1.5TR; AME8845BEDT150Z; EZ1084CM-1.5 TRT; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780567-LT1587CM-1.5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT1587 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: D2PAK-3 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.3V @ 3A Alternative Parts (Cross-Reference): AME1084BCDT-3; EZ1085CM-1.5TR; AME8845BEDT150Z; EZ1084CM-1.5 TRT; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#TRPBF - 780567-LT1587CM-1.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#TRPBF
780567-LT1587CM-1.5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#TRPBF 780567-LT1587CM-1.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780567-LT1587CM-1.5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT1587 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: D2PAK-3 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.3V @ 3A Alternative Parts (Cross-Reference): AME1084BCDT-3; EZ1085CM-1.5TR; AME8845BEDT150Z; EZ1084CM-1.5 TRT; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780567-LT1587CM-1.5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: LT1587
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: D2PAK-3
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.3V @ 3A
Alternative Parts (Cross-Reference): AME1084BCDT-3; EZ1085CM-1.5TR; AME8845BEDT150Z; EZ1084CM-1.5 TRT;
Introduction Date: March 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780567-LT1587CM-1.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data