Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.38#PBF 780564-LT1585CT-3.38#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780564-LT1585CT-3.38 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 4.6A Family Name: LT1585 Output Voltage: 3.38V Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.4V @ 4A Alternative Parts (Cross-Reference): EZ1585CT-3.3T; EZ1585CT-3.3; FAN1084T33; FAN1084T33_36; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780564-LT1585CT-3.38 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 4.6A Family Name: LT1585 Output Voltage: 3.38V Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.4V @ 4A Alternative Parts (Cross-Reference): EZ1585CT-3.3T; EZ1585CT-3.3; FAN1084T33; FAN1084T33_36; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.38#PBF - 780564-LT1585CT-3.38#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.38#PBF
780564-LT1585CT-3.38#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.38#PBF 780564-LT1585CT-3.38#PBF
Manufacturer: Linear Technology Win Source Part Number: 780564-LT1585CT-3.38 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 4.6A Family Name: LT1585 Output Voltage: 3.38V Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.4V @ 4A Alternative Parts (Cross-Reference): EZ1585CT-3.3T; EZ1585CT-3.3; FAN1084T33; FAN1084T33_36; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780564-LT1585CT-3.38#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 4.6A
Family Name: LT1585
Output Voltage: 3.38V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.4V @ 4A
Alternative Parts (Cross-Reference): EZ1585CT-3.3T; EZ1585CT-3.3; FAN1084T33; FAN1084T33_36;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780564-LT1585CT-3.38#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.38#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3537EUD#PBF - 1062642-LTC3537EUD#PBF - Win Source Electronics
Specs
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#TRPBF - 1058924-LT1962EMS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3870EUF-1#PBF - 1072443-LTC3870EUF-1#PBF - Win Source Electronics
Specs
Output Polarity Positive
Output Voltage Type PWM
Package Type Other; QFN
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF - 1057860-LT1121IS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details