Manufacturer: Linear Technology
Win Source Part Number: 780563-LT1585CM-3.38
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 4.6A
Family Name: LT1585
Output Voltage: 3.38V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: D2PAK-3
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.4V @ 4A
Alternative Parts (Cross-Reference): AME1084DCDT-3; AME1084DCDT; EZ1585CM-3.3 TR; CS5205-3GDPR3;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780563-LT1585CM-3.38#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.38#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA |
| Special Features | Input Overcurrent Protection |