Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-1.5#PBF 780554-LT1575CS8-1.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780554-LT1575CS8-1.5 #PBF Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MSK5275-1.5; CS5207-2GT3; CS5205-2GT3; FAN1585AT15_Q; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780554-LT1575CS8-1.5 #PBF Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MSK5275-1.5; CS5207-2GT3; CS5205-2GT3; FAN1585AT15_Q; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-1.5#PBF - 780554-LT1575CS8-1.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-1.5#PBF
780554-LT1575CS8-1.5#PBF
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-1.5#PBF 780554-LT1575CS8-1.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780554-LT1575CS8-1.5 #PBF Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MSK5275-1.5; CS5207-2GT3; CS5205-2GT3; FAN1585AT15_Q; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780554-LT1575CS8-1.5#PBF
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Voltage - Input: 10 V ~ 20 V
Number of Outputs: 1
Family Name: LT1575
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MSK5275-1.5; CS5207-2GT3; CS5205-2GT3; FAN1585AT15_Q;
Introduction Date: May 27, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780554-LT1575CS8-1.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-1.5#PBF
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data