Manufacturer: Linear Technology
Win Source Part Number: 780553-LT1575CN8-5#P
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 10 V ~ 20 V
Number of Outputs: 1
Family Name: LT1575
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SPX29501T5-5-0; SPX29501U5-L-5-0; LM1084IT-5.0AULF; S-875043BUP-ABB-T2;
Introduction Date: May 27, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780553-LT1575CN8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-5#PBF |
| Regulator Type | Low Dropout |