Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534CS-1#PBF 780551-LT1534CS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780551-LT1534CS-1#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1534-1 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 35V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE; Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780551-LT1534CS-1#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1534-1 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 35V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE; Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534CS-1#PBF - 780551-LT1534CS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534CS-1#PBF
780551-LT1534CS-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534CS-1#PBF 780551-LT1534CS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 780551-LT1534CS-1#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1534-1 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 35V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE; Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780551-LT1534CS-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback
Frequency - Switching: 20kHz ~ 250kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1534-1
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Output Voltage MAX: 35V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 23V
Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE;
Introduction Date: April 05, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780551-LT1534CS-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534CS-1#PBF
Configuration / Function Boost; Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1377IS8#PBF - 002733-LT1377IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IT-5#PBF - 1057748-LT1076IT-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details